TRACO Power North America, Inc. Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power TCL 024-124DC

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 51R4735, is an isolated, single-output device with a maximum output power of 24W and a current rating of 1A at 24V. It features an ultra-wide input voltage range of 9.5 to 18 VDC, making it suitable for various DC supply systems. The output voltage is adjustable within a range of 24.0 to 28.0 VDC, allowing for flexibility in application. This converter includes essential protections such as overload and short circuit protection, ensuring reliable operation in demanding environments. It has a low ripple and noise specification of less than 50 mV peak-to-peak, which is critical for sensitive electronic loads. The device is designed for industrial applications, with a robust construction that allows for snap-on mounting on DIN rails and includes a wall mounting bracket. Operating temperature ranges from -25°C to +70°C, with a calculated mean time between failures (MTBF) of over 2.5 million hours at 25°C, indicating high reliability. The converter complies with various safety and electromagnetic compatibility standards, making it suitable for use in industrial control and electronic equipment.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 51R4735, is an isolated, single-output device with a maximum output power of 24W and a current rating of 1A at 24V. It features an ultra-wide input voltage range of 9.5 to 18 VDC, making it suitable for various DC supply systems. The output voltage is adjustable within a range of 24.0 to 28.0 VDC, allowing for flexibility in application. This converter includes essential protections such as overload and short circuit protection, ensuring reliable operation in demanding environments. It has a low ripple and noise specification of less than 50 mV peak-to-peak, which is critical for sensitive electronic loads. The device is designed for industrial applications, with a robust construction that allows for snap-on mounting on DIN rails and includes a wall mounting bracket. Operating temperature ranges from -25°C to +70°C, with a calculated mean time between failures (MTBF) of over 2.5 million hours at 25°C, indicating high reliability. The converter complies with various safety and electromagnetic compatibility standards, making it suitable for use in industrial control and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power - 51R4735 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power
51R4735
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power 51R4735
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51R4735
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details