TRACO Power North America, Inc. Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 5A, 5V; Power Supply Approvals Traco Power TCL 024-105DC

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 5A, 5V; Power Supply Approvals Traco Power - 78R5875 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 5A, 5V; Power Supply Approvals Traco Power
78R5875
Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 5A, 5V; Power Supply Approvals Traco Power 78R5875
DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78R5875
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 24W, 5A, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details