TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 012-124 DC

Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1094-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1094-ND
Industrial, DIN Rail Power Supplies 1951-1094-ND
DC/DC DIN RAIL SUPPLY 24V 24W

DC/DC DIN RAIL SUPPLY 24V 24W

Buy Now Datasheet
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 24VDC; 1.0A; 9.5 - 18.0 VDC INPUT - 70062729 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 24VDC; 1.0A; 9.5 - 18.0 VDC INPUT
70062729
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 24VDC; 1.0A; 9.5 - 18.0 VDC INPUT 70062729
In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block. Features: Ultra-Wide Input Range Output Voltage Adjustable Overload and Short Circuit Protection Low Ripple and Noise I/O-Isolation 1500 VDC Compact Slim Plastic Casing Reliable Snap-On Mount on DIN-Rail Bracket for Wall Mount Included Three Year Factory Warranty

In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block.
Features:

  • Ultra-Wide Input Range
  • Output Voltage Adjustable
  • Overload and Short Circuit Protection
  • Low Ripple and Noise
  • I/O-Isolation 1500 VDC
  • Compact Slim Plastic Casing
  • Reliable Snap-On Mount on DIN-Rail
  • Bracket for Wall Mount Included
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-1094-ND 70062729
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 24VDC; 1.0A; 9.5 - 18.0 VDC INPUT
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1 amps
DC Input Voltage 9.5 to 18.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details