TRACO Power North America, Inc. Power Inductor, 5.6Uh, Unshielded, 3.5A Rohs Compliant Traco Power TCK-141

Description
POWER INDUCTOR, 5.6UH, UNSHIELDED, 3.5A ROHS COMPLIANT: YES
Datasheet
Description
POWER INDUCTOR, 5.6UH, UNSHIELDED, 3.5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 5.6Uh, Unshielded, 3.5A Rohs Compliant Traco Power - 74AJ3286 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Unshielded, 3.5A Rohs Compliant Traco Power
74AJ3286
Power Inductor, 5.6Uh, Unshielded, 3.5A Rohs Compliant Traco Power 74AJ3286
POWER INDUCTOR, 5.6UH, UNSHIELDED, 3.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 5.6UH, UNSHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, Smd, 5.6Uh, 3.5A; Inductance Traco Power - 31AK7856 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 5.6Uh, 3.5A; Inductance Traco Power
31AK7856
Power Inductor, Smd, 5.6Uh, 3.5A; Inductance Traco Power 31AK7856
POWER INDUCTOR, SMD, 5.6UH, 3.5A; Inductance:5.6µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:TCK-141 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 5.6UH, 3.5A; Inductance:5.6µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:TCK-141 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AJ3286 31AK7856
Product Name Power Inductor, 5.6Uh, Unshielded, 3.5A Rohs Compliant Traco Power Power Inductor, Smd, 5.6Uh, 3.5A; Inductance Traco Power
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers