TRACO Power North America, Inc. Filter, Smd, Common Mode, 2.2Uh; Dc Current Rating Traco Power TCK-059

Description
FILTER, SMD, COMMON MODE, 2.2UH; DC Current Rating:3.8A; Inductance:2.2µH; Product Range:TCK Series; Impedance:0.025ohm; Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm RoHS Compliant: Yes
Description
FILTER, SMD, COMMON MODE, 2.2UH; DC Current Rating:3.8A; Inductance:2.2µH; Product Range:TCK Series; Impedance:0.025ohm; Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 2.2Uh; Dc Current Rating Traco Power - 45Y1637 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 2.2Uh; Dc Current Rating Traco Power
45Y1637
Filter, Smd, Common Mode, 2.2Uh; Dc Current Rating Traco Power 45Y1637
FILTER, SMD, COMMON MODE, 2.2UH; DC Current Rating:3.8A; Inductance:2.2µH; Product Range:TCK Series; Impedance:0.025ohm; Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 2.2UH; DC Current Rating:3.8A; Inductance:2.2µH; Product Range:TCK Series; Impedance:0.025ohm; Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y1637
Product Name Filter, Smd, Common Mode, 2.2Uh; Dc Current Rating Traco Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660130 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details