Manufacturer: Traco Power
Category: Filters- Common Mode Chokes
Package: Bag
Product Status: Active
Number of Lines: 2
Inductance @ Frequency: 145 µH @ 100 kHz
Current Rating (Max): 5.2A
DC Resistance (DCR) (Max): 20mOhm
Voltage Rating - DC: 500V
Mounting Type: Through Hole
Dual Common Mode Choke 145uH 5.2A Thru-Hole Product overview: TCK-051 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 145uH, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 145uH, 5.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-051 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-TCK-051 | |
| Product Name | Filters- Common Mode Chokes | Dual 145uH 5.2A Inductor and Choke |
| Application | RF Choke |