Win Source Part Number: 1338768-TCK-050
Category: Filters - Common Mode Chokes
Package: Bag
Voltage Rating - DC: 500V
Size / Dimension: 0.433" L x 0.433" W (11.00mm x 11.00mm)
Current Rating (Max): 3.3A
Standard Package: 27
Height (Max): 0.346" (8.80mm)
Number of Lines: 2
Inductance @ Frequency: 325 µH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Traco Power
California Prop 65: Warning Information
DC Resistance (DCR) (Max): 35mOhm
2-Line EMI/RFI Filter, 3.3A, 500VDC, 325uH, 35mR DCR Product overview: TCK-050 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 325uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3A, 325uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-050 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1338768-TCK-050 | 839-TCK-050 |
| Product Name | Filters - Common Mode Chokes | 3.3A 325uH Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Application | RF Choke | |
| Inductance Range | 325 microH | 325 microH |
| DCR | 0.0350 ohms |