TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 75-124

Description
AC/DC DIN RAIL SUPPLY 24V 74W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 74W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-2898-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-2898-ND
Industrial, DIN Rail Power Supplies 1951-2898-ND
AC/DC DIN RAIL SUPPLY 24V 74W

AC/DC DIN RAIL SUPPLY 24V 74W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.1A; No. Of Outputs Traco Power - 44AC2920 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.1A; No. Of Outputs Traco Power
44AC2920
Power Supply, Ac-Dc, 24V, 3.1A; No. Of Outputs Traco Power 44AC2920
POWER SUPPLY, AC-DC, 24V, 3.1A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.1A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 3.1A; Power Supply Approvals Traco Power - 71AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.1A; Power Supply Approvals Traco Power
71AC5111
Power Supply, Ac-Dc, 24V, 3.1A; Power Supply Approvals Traco Power 71AC5111
POWER SUPPLY, AC-DC, 24V, 3.1A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.1A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2898-ND 44AC2920
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.1A; No. Of Outputs Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.1 amps 3.1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CompactLogix L4x DC In Power Supply - 1768-PB3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers