TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 75-112

Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC75-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC75-112-ND
Industrial, DIN Rail Power Supplies TBLC75-112-ND
AC/DC DIN RAIL SUPPLY 12V 72W

AC/DC DIN RAIL SUPPLY 12V 72W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power - 71AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power
71AC5110
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power 71AC5110
POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC75-112-ND 71AC5110
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details