AC/DC DIN RAIL SUPPLY 24V 50W
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 2.1A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TBLC50-124-ND | 71AC5109 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Traco Power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 2.1 amps | 2.1 amps |
| AC Input Voltage | 85.0 to 264.0 volts |