TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 50-112

Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC50-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC50-112-ND
Industrial, DIN Rail Power Supplies TBLC50-112-ND
AC/DC DIN RAIL SUPPLY 12V 48W

AC/DC DIN RAIL SUPPLY 12V 48W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Traco Power - 71AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Traco Power
71AC5108
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Traco Power 71AC5108
POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC50-112-ND 71AC5108
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details