TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 25-124

Description
AC/DC DIN RAIL SUPPLY 24V 25W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC25-124-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC25-124-ND
Industrial, DIN Rail Power Supplies TBLC25-124-ND
AC/DC DIN RAIL SUPPLY 24V 25W

AC/DC DIN RAIL SUPPLY 24V 25W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.05A; Power Supply Approvals Traco Power - 71AC5107 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.05A; Power Supply Approvals Traco Power
71AC5107
Power Supply, Ac-Dc, 24V, 1.05A; Power Supply Approvals Traco Power 71AC5107
POWER SUPPLY, AC-DC, 24V, 1.05A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.05A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.05A; No. Of Outputs Traco Power - 44AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.05A; No. Of Outputs Traco Power
44AC2916
Power Supply, Ac-Dc, 24V, 1.05A; No. Of Outputs Traco Power 44AC2916
POWER SUPPLY, AC-DC, 24V, 1.05A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.05A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC25-124-ND 71AC5107
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.05A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.05 amps 1.05 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details