TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 25-112

Description
AC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC25-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC25-112-ND
Industrial, DIN Rail Power Supplies TBLC25-112-ND
AC/DC DIN RAIL SUPPLY 12V 24W

AC/DC DIN RAIL SUPPLY 12V 24W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power - 71AC5106 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power
71AC5106
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power 71AC5106
POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 2A; No. Of Outputs Traco Power - 44AC2915 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2A; No. Of Outputs Traco Power
44AC2915
Power Supply, Ac-Dc, 12V, 2A; No. Of Outputs Traco Power 44AC2915
POWER SUPPLY, AC-DC, 12V, 2A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC25-112-ND 71AC5106
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details