Manufacturer: Traco Power
Win Source Part Number: 876745-TBLC 15-112
Series: TBLC (15W)
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Package: Box
Family Name: TBLC 15
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TBLC 15-112-ND, TBLC15-112
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 876745-TBLC 15-112 |
| Product Name | Unclassified - TBLC 15-112 |