TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 15-105

Description
AC/DC DIN RAIL SUPPLY 5V 12W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC15-105-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC15-105-ND
Industrial, DIN Rail Power Supplies TBLC15-105-ND
AC/DC DIN RAIL SUPPLY 5V 12W

AC/DC DIN RAIL SUPPLY 5V 12W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 2.4A; No. Of Outputs Traco Power - 44AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2.4A; No. Of Outputs Traco Power
44AC2911
Power Supply, Ac-Dc, 5V, 2.4A; No. Of Outputs Traco Power 44AC2911
POWER SUPPLY, AC-DC, 5V, 2.4A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2.4A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC15-105-ND 44AC2911
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 2.4A; No. Of Outputs Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.4 amps 2.4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data