TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 06-112

Description
AC/DC DIN RAIL SUPPLY 12V 6W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC06-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC06-112-ND
Industrial, DIN Rail Power Supplies TBLC06-112-ND
AC/DC DIN RAIL SUPPLY 12V 6W

AC/DC DIN RAIL SUPPLY 12V 6W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.5A; Power Supply Approvals Traco Power - 71AC5100 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.5A; Power Supply Approvals Traco Power
71AC5100
Power Supply, Ac-Dc, 12V, 0.5A; Power Supply Approvals Traco Power 71AC5100
POWER SUPPLY, AC-DC, 12V, 0.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 0.5A; No. Of Outputs Traco Power - 44AC2909 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.5A; No. Of Outputs Traco Power
44AC2909
Power Supply, Ac-Dc, 12V, 0.5A; No. Of Outputs Traco Power 44AC2909
POWER SUPPLY, AC-DC, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC06-112-ND 71AC5100
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 0.5A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.5000 amps 0.5000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D302LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details