TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBL 150-124

Description
AC/DC DIN RAIL SUPPLY 24V 150W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1093-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1093-ND
Industrial, DIN Rail Power Supplies 1951-1093-ND
AC/DC DIN RAIL SUPPLY 24V 150W

AC/DC DIN RAIL SUPPLY 24V 150W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Traco Power - 83R7214 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Traco Power
83R7214
Ac-Dc Converter, Din Rail, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Traco Power 83R7214
AC-DC CONVERTER, DIN RAIL, 1 O/P, 150W, 6.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24VDC; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 150W, 6.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24VDC; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1093-ND 83R7214
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 6.25 amps 6.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details