Win Source Part Number: 977680-TBL 150-112
Category: Power Supplies - External/Internal (Off-Board)>Industri
Series: TBL (150W)
Features: Adjustable Output, IP20
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 120W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Output 1: 12V
Efficiency: 84%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 6.89" L x 2.15" W x 3.52" H (175.0mm x 54.5mm x 89.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: Traco Power
Other Names: TBL150-112,TBL150-11
Base Product Number: TBL 150
Approval Agency: CB, CE, CSAus, cULus, cURus, SIQ
AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 977680-TBL 150-112 |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Package Type | Other; Box |