TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBL 090-124

Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1092-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1092-ND
Industrial, DIN Rail Power Supplies 1951-1092-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 3.75A, 24V; No. Of Outputs Traco Power - 51R4730 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 3.75A, 24V; No. Of Outputs Traco Power
51R4730
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 3.75A, 24V; No. Of Outputs Traco Power 51R4730
AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 3.75A, 24V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:105mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 3.75A, 24V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:105mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1092-ND 51R4730
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 24W, 3.75A, 24V; No. Of Outputs Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1151-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers