TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies TBL 060-124

Description
Win Source Part Number: 1098084-TBL 060-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TBL (60W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 60W Input Type: AC Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.15" L x 2.76" W x 3.52" H (54.5mm x 70.1mm x 89.4mm) Alternative Parts (Cross-Reference): TBL 060-124TBL 060-124.; TBL060-124; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: Traco Power Other Names: 1951-1238 Base Product Number: TBL 060 Approval Agency: CB, CE, CSAus, cULus, cURus, SIQ AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1098084-TBL 060-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TBL (60W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 60W Input Type: AC Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.15" L x 2.76" W x 3.52" H (54.5mm x 70.1mm x 89.4mm) Alternative Parts (Cross-Reference): TBL 060-124TBL 060-124.; TBL060-124; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: Traco Power Other Names: 1951-1238 Base Product Number: TBL 060 Approval Agency: CB, CE, CSAus, cULus, cURus, SIQ AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1098084-TBL 060-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1098084-TBL 060-124
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1098084-TBL 060-124
Win Source Part Number: 1098084-TBL 060-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TBL (60W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 60W Input Type: AC Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.15" L x 2.76" W x 3.52" H (54.5mm x 70.1mm x 89.4mm) Alternative Parts (Cross-Reference): TBL 060-124TBL 060-124.; TBL060-124; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: Traco Power Other Names: 1951-1238 Base Product Number: TBL 060 Approval Agency: CB, CE, CSAus, cULus, cURus, SIQ AC Voltage - Input: 85 ~ 264 VAC

Win Source Part Number: 1098084-TBL 060-124
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: TBL (60W)
Features: Adjustable Output, IP20, Universal Input
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 60W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Output 1: 24V
Efficiency: 85%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 2.15" L x 2.76" W x 3.52" H (54.5mm x 70.1mm x 89.4mm)
Alternative Parts (Cross-Reference): TBL 060-124TBL 060-124.; TBL060-124;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: Traco Power
Other Names: 1951-1238
Base Product Number: TBL 060
Approval Agency: CB, CE, CSAus, cULus, cURus, SIQ
AC Voltage - Input: 85 ~ 264 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1098084-TBL 060-124
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC DC Converters, Offline Switches - BM2P10B3J-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details