TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBL 060-112

Description
AC/DC DIN RAIL SUPPLY 12V 54W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 54W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1090-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1090-ND
Industrial, DIN Rail Power Supplies 1951-1090-ND
AC/DC DIN RAIL SUPPLY 12V 54W

AC/DC DIN RAIL SUPPLY 12V 54W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4.5A, 12V; Power Supply Approvals Traco Power - 51R4727 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4.5A, 12V; Power Supply Approvals Traco Power
51R4727
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4.5A, 12V; Power Supply Approvals Traco Power 51R4727
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 4.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Height:89.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 4.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Height:89.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1090-ND 51R4727
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4.5A, 12V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4.5 amps 4.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details