TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBL 030-112

Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1236-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1236-ND
Industrial, DIN Rail Power Supplies 1951-1236-ND
AC/DC DIN RAIL SUPPLY 12V 30W

AC/DC DIN RAIL SUPPLY 12V 30W

Buy Now Datasheet
Ac-Dc Conv, Din Rail, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power - 51R4725 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Din Rail, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power
51R4725
Ac-Dc Conv, Din Rail, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power 51R4725
AC-DC CONV, DIN RAIL, 1 O/P, 30W, 2.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:TBL RoHS Compliant: Yes

AC-DC CONV, DIN RAIL, 1 O/P, 30W, 2.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:TBL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1236-ND 51R4725
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Conv, Din Rail, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details