TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TBA 2-1222

Description
Win Source Part Number: 1116415-TBA 2-1222 Category: Power Supplies - Board Mount>DC DC Converters Series: TBA 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 80mA, 80mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 6-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TBA2-1222; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TBA2-1222-ND,TBA2-12 22,1951-3439 Base Product Number: TBA 2
Request a Quote Datasheet
Description
Win Source Part Number: 1116415-TBA 2-1222 Category: Power Supplies - Board Mount>DC DC Converters Series: TBA 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 80mA, 80mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 6-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TBA2-1222; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TBA2-1222-ND,TBA2-12 22,1951-3439 Base Product Number: TBA 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1116415-TBA 2-1222 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1116415-TBA 2-1222
Power Supplies - Board Mount - DC DC Converters 1116415-TBA 2-1222
Win Source Part Number: 1116415-TBA 2-1222 Category: Power Supplies - Board Mount>DC DC Converters Series: TBA 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 80mA, 80mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 6-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TBA2-1222; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TBA2-1222-ND,TBA2-12 22,1951-3439 Base Product Number: TBA 2

Win Source Part Number: 1116415-TBA 2-1222
Category: Power Supplies - Board Mount>DC DC Converters
Series: TBA 2 (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1.9 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 80mA, 80mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Alternative Parts (Cross-Reference): TBA2-1222;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TBA2-1222-ND,TBA2-1222,1951-3439
Base Product Number: TBA 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1116415-TBA 2-1222
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1227009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details