The DC-DC Converter TBA 2 Series, part number 55AH0092, is a 2 Watt device designed for applications requiring dual outputs. It features continuous short circuit protection and provides I/O isolation of 1,060 VAC. The operating temperature range is from -40°C to +80°C without derating, making it suitable for various environmental conditions. Input voltage options include 5, 12, and 24 VDC, with efficiencies reaching up to 84%. The converter is housed in a SIP-7 package and offers unregulated outputs. It is compliant with RoHS standards and has a calculated MTBF of 2,000,000 hours, indicating high reliability. The product is backed by a 3-year warranty, making it a viable option for cost-sensitive projects that do not compromise on quality.
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:7.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3438-ND | 55AH0092 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 10.8 to 13.2 volts |