TRACO Power North America, Inc. DC DC Converters TBA 1-1212E

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3391-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3391-ND
DC DC Converters 1951-3391-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power - 55AH0053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power
55AH0053
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power 55AH0053
DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Traco Power - 41AH2186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Traco Power
41AH2186
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Traco Power 41AH2186
DC-DC CONVERTER, 12V, 0.084A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.084A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3391-ND 55AH0053 41AH2186
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.084A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA3-453FHFH-F - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
ControlLogix 125V DC Power Supply - 1756-PH75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details