TRACO Power North America, Inc. DC DC Converters TBA 1-1212

Description
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3374-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3374-ND
DC DC Converters 1951-3374-ND
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power - 55AH0052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power
55AH0052
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power 55AH0052
DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3374-ND 55AH0052
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data