Win Source Part Number: 1041925-TBA 1-0513E
Category: Power Supplies - Board Mount>DC DC Converters
Series: TBA 1E (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 990 mW
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 66mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Alternative Parts (Cross-Reference): AM1DS-0515SJZTBA1-05
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-3384,TBA1-0513E
Base Product Number: TBA 1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1041925-TBA 1-0513E |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |