DC DC CONVERTER 15V 975MW Product overview: TBA 1-0513 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 975MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 975MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TBA 1-0513 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372926-TBA 1-0513
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Fake Threat In the Open Market: 57 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TBA 1 (1W)
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 4-SIP Module
Base Product Number: TBA 1
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 65mA
Power (Watts): 975 mW
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 15V
Efficiency: 82%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TBA 1-0513 | 1372926-TBA 1-0513 |
| Product Name | 15V 975MW DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | Other; Tube |