TRACO Power North America, Inc. DC DC Converters TBA 1-0512

Description
Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3370-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3370-ND
DC DC Converters 1951-3370-ND
Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power - 55AH0035 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power
55AH0035
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power 55AH0035
DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3370-ND 55AH0035
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details