TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TBA 1-0512

Description
Win Source Part Number: 1373115-TBA 1-0512 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 95°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TBA 1 (1W) Package: Tube Product Status: Active Features: SCP Package / Case: 4-SIP Module Base Product Number: TBA 1 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA Power (Watts): 960 mW Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 82%
Request a Quote Datasheet
Description
Win Source Part Number: 1373115-TBA 1-0512 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 95°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TBA 1 (1W) Package: Tube Product Status: Active Features: SCP Package / Case: 4-SIP Module Base Product Number: TBA 1 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA Power (Watts): 960 mW Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 82%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1373115-TBA 1-0512 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373115-TBA 1-0512
Power Supplies - Board Mount - DC DC Converters 1373115-TBA 1-0512
Win Source Part Number: 1373115-TBA 1-0512 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 95°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TBA 1 (1W) Package: Tube Product Status: Active Features: SCP Package / Case: 4-SIP Module Base Product Number: TBA 1 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA Power (Watts): 960 mW Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 82%

Win Source Part Number: 1373115-TBA 1-0512
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Fake Threat In the Open Market: 47 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TBA 1 (1W)
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 4-SIP Module
Base Product Number: TBA 1
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 80mA
Power (Watts): 960 mW
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 12V
Efficiency: 82%

Buy Now Datasheet
12V 960MW DC-DC Converter IC - 132-TBA 1-0512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 960MW DC-DC Converter IC
132-TBA 1-0512
12V 960MW DC-DC Converter IC 132-TBA 1-0512
DC DC CONVERTER 12V 960MW Product overview: TBA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TBA 1-0512 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 960MW Product overview: TBA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TBA 1-0512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1373115-TBA 1-0512 132-TBA 1-0512
Product Name Power Supplies - Board Mount - DC DC Converters 12V 960MW DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Isolated 3V 5A DC-DC Converter IC - 132-PT4501A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 3 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details