TRACO Power North America, Inc. Psu, Encapsulated, 15W, 24V; Power Supply Output Type Traco Power DELTML 15124

Description
PSU, ENCAPSULATED, 15W, 24V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:1; Output Voltage Nom.:24V; Output Current Max:625mA; Output Power Max:15W; Depth:74mm; Width:54mm; Height:22mm; RoHS Compliant: Yes
Datasheet
Description
PSU, ENCAPSULATED, 15W, 24V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:1; Output Voltage Nom.:24V; Output Current Max:625mA; Output Power Max:15W; Depth:74mm; Width:54mm; Height:22mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Encapsulated, 15W, 24V; Power Supply Output Type Traco Power - 01M9307 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Encapsulated, 15W, 24V; Power Supply Output Type Traco Power
01M9307
Psu, Encapsulated, 15W, 24V; Power Supply Output Type Traco Power 01M9307
PSU, ENCAPSULATED, 15W, 24V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:1; Output Voltage Nom.:24V; Output Current Max:625mA; Output Power Max:15W; Depth:74mm; Width:54mm; Height:22mm; RoHS Compliant: Yes

PSU, ENCAPSULATED, 15W, 24V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:1; Output Voltage Nom.:24V; Output Current Max:625mA; Output Power Max:15W; Depth:74mm; Width:54mm; Height:22mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01M9307
Product Name Psu, Encapsulated, 15W, 24V; Power Supply Output Type Traco Power
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details