TR Fastenings Cable Clamp, Nylon 6.6, 13Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings TRWS-A-1-01

Description
CABLE CLAMP, NYLON 6.6, 13MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, 13MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, 13Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings - 43Y4339 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 13Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings
43Y4339
Cable Clamp, Nylon 6.6, 13Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings 43Y4339
CABLE CLAMP, NYLON 6.6, 13MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 13MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 43Y4339
Product Name Cable Clamp, Nylon 6.6, 13Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details