TR Fastenings Pcb Spacer/support, 1.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRPST-1-01

Description
PCB SPACER/SUPPORT, 1.6MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 1.6MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 1.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 1.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1502
Pcb Spacer/support, 1.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1502
PCB SPACER/SUPPORT, 1.6MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 1.6MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1502
Product Name Pcb Spacer/support, 1.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
12mm Long, 4mm Dia. Steel Spring Post - S7270YM4012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.4724 inch (12 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1058072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details