TR Fastenings Open Bushing, Nylon 6.6, 38.1Mm, Round; Grommet Type Tr Fastenings TRPGSB-8A

Description
OPEN BUSHING, NYLON 6.6, 38.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 38.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Bushing, part number 43Y4281, is made from Nylon 6.6 and features a round design with a mounting hole diameter of 38.1 mm. It is suitable for panel thicknesses up to 3.2 mm and can accommodate bundle diameters of up to 31.7 mm. This product is black in color and is RoHS compliant, making it a suitable choice for various applications requiring reliable cable management and protection.

Datasheet Summary
Powered by GS/AI

The Open Bushing, part number 43Y4281, is made from Nylon 6.6 and features a round design with a mounting hole diameter of 38.1 mm. It is suitable for panel thicknesses up to 3.2 mm and can accommodate bundle diameters of up to 31.7 mm. This product is black in color and is RoHS compliant, making it a suitable choice for various applications requiring reliable cable management and protection.

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 38.1Mm, Round; Grommet Type Tr Fastenings - 43Y4281 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 38.1Mm, Round; Grommet Type Tr Fastenings
43Y4281
Open Bushing, Nylon 6.6, 38.1Mm, Round; Grommet Type Tr Fastenings 43Y4281
OPEN BUSHING, NYLON 6.6, 38.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 38.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4281
Product Name Open Bushing, Nylon 6.6, 38.1Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details