TR Fastenings Open Bushing, Nylon 6.6, 11.1Mm, Round; Grommet Type Tr Fastenings TRPGSB-2A

Description
OPEN BUSHING, NYLON 6.6, 11.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 11.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 11.1Mm, Round; Grommet Type Tr Fastenings - 43Y4276 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 11.1Mm, Round; Grommet Type Tr Fastenings
43Y4276
Open Bushing, Nylon 6.6, 11.1Mm, Round; Grommet Type Tr Fastenings 43Y4276
OPEN BUSHING, NYLON 6.6, 11.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 11.1MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4276
Product Name Open Bushing, Nylon 6.6, 11.1Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6667365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Material Other; Rubber
View Details