TR Fastenings Open Bushing, Nylon 6.6, 13Mm, Round; Grommet Type Tr Fastenings TRPGSB-1013A

Description
OPEN BUSHING, NYLON 6.6, 13MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 13MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 13Mm, Round; Grommet Type Tr Fastenings - 43Y4273 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 13Mm, Round; Grommet Type Tr Fastenings
43Y4273
Open Bushing, Nylon 6.6, 13Mm, Round; Grommet Type Tr Fastenings 43Y4273
OPEN BUSHING, NYLON 6.6, 13MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 13MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4273
Product Name Open Bushing, Nylon 6.6, 13Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details