TR Fastenings Set Screw, Pan Head Philips, M4 X 25Mm; Thread Size Imperial Tr Fastenings TRNSE-1207-M4-25

Description
SET SCREW, PAN HEAD PHILIPS, M4 X 25MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Description
SET SCREW, PAN HEAD PHILIPS, M4 X 25MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, M4 X 25Mm; Thread Size Imperial Tr Fastenings - 43Y4256 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, M4 X 25Mm; Thread Size Imperial Tr Fastenings
43Y4256
Set Screw, Pan Head Philips, M4 X 25Mm; Thread Size Imperial Tr Fastenings 43Y4256
SET SCREW, PAN HEAD PHILIPS, M4 X 25MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, M4 X 25MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4256
Product Name Set Screw, Pan Head Philips, M4 X 25Mm; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Other; Cheese Head Slotted
Material Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25 - SH6MS35 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1081-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details