TR Fastenings Set Screw, Pan Head Philips, M2 X 8Mm; Thread Size Imperial Tr Fastenings TRNSE-1207-M2-8

Description
SET SCREW, PAN HEAD PHILIPS, M2 X 8MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:8mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, M2 X 8MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:8mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, M2 X 8Mm; Thread Size Imperial Tr Fastenings - 43Y4232 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, M2 X 8Mm; Thread Size Imperial Tr Fastenings
43Y4232
Set Screw, Pan Head Philips, M2 X 8Mm; Thread Size Imperial Tr Fastenings 43Y4232
SET SCREW, PAN HEAD PHILIPS, M2 X 8MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:8mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, M2 X 8MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:8mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4232
Product Name Set Screw, Pan Head Philips, M2 X 8Mm; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Other; Cheese Head Slotted
Material Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Socket Screws - 1247254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
Regular Type A - T106 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details