SET SCREW, PAN HEAD PHILIPS, 7.9MM, M4; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:7.9mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 43Y4219 |
| Product Name | Set Screw, Pan Head Philips, 7.9Mm, M4; Thread Size Imperial Tr Fastenings |
| Screw Type | Set Screw |
| Head Type | Pan Head; Other; Pan Head Phillips |
| Material | Nylon 6.6 (Polyamide 6.6); Nylon |