TR Fastenings Set Screw, Pan Head Philips, 7.9Mm, M3; Thread Size Imperial Tr Fastenings TRNMS 308 01

Description
SET SCREW, PAN HEAD PHILIPS, 7.9MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:7.9mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, 7.9MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:7.9mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, 7.9Mm, M3; Thread Size Imperial Tr Fastenings - 43Y4218 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, 7.9Mm, M3; Thread Size Imperial Tr Fastenings
43Y4218
Set Screw, Pan Head Philips, 7.9Mm, M3; Thread Size Imperial Tr Fastenings 43Y4218
SET SCREW, PAN HEAD PHILIPS, 7.9MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:7.9mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, 7.9MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:7.9mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4218
Product Name Set Screw, Pan Head Philips, 7.9Mm, M3; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Pan Head; Other; Pan Head Phillips
Material Nylon 6.6 (Polyamide 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - 335-1091-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details