TR Fastenings Set Screw, Pan Head Philips, 6.4Mm, M3; Thread Size Imperial Tr Fastenings TRNMS 306 01

Description
SET SCREW, PAN HEAD PHILIPS, 6.4MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, 6.4MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, 6.4Mm, M3; Thread Size Imperial Tr Fastenings - 43Y4217 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, 6.4Mm, M3; Thread Size Imperial Tr Fastenings
43Y4217
Set Screw, Pan Head Philips, 6.4Mm, M3; Thread Size Imperial Tr Fastenings 43Y4217
SET SCREW, PAN HEAD PHILIPS, 6.4MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, 6.4MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4217
Product Name Set Screw, Pan Head Philips, 6.4Mm, M3; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Pan Head; Other; Pan Head Phillips
Material Nylon 6.6 (Polyamide 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1102-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details