TR Fastenings Pcb Spacer/support, 28.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMSPM-18-01

Description
PCB SPACER/SUPPORT, 28.6MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 28.6MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 28.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 28.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1491
Pcb Spacer/support, 28.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1491
PCB SPACER/SUPPORT, 28.6MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 28.6MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1491
Product Name Pcb Spacer/support, 28.6Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details