TR Fastenings Pcb Support, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRLCBSB-4-01A2-RT

Description
PCB SUPPORT, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4157 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4157
Pcb Support, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4157
PCB SUPPORT, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4157
Product Name Pcb Support, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Aluminum Standoffs - BSOA-3.5M3-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details