TR Fastenings Standoff, Hex Female-Female, 15Mm; Standoff Material Tr Fastenings TRHTSA-M3-15-2

Description
STANDOFF, HEX FEMALE-FEMALE, 15MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:15mm; External Width:6mm; RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 15MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:15mm; External Width:6mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 15Mm; Standoff Material Tr Fastenings - 85AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15Mm; Standoff Material Tr Fastenings
85AC2258
Standoff, Hex Female-Female, 15Mm; Standoff Material Tr Fastenings 85AC2258
STANDOFF, HEX FEMALE-FEMALE, 15MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:15mm; External Width:6mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:15mm; External Width:6mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 85AC2258
Product Name Standoff, Hex Female-Female, 15Mm; Standoff Material Tr Fastenings
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details