TR Fastenings Standoff, Hex Female, Brass, 8Mm, M2.5; Standoff Material Tr Fastenings TRFAHSBFFM2.5-8-4

Description
STANDOFF, HEX FEMALE, BRASS, 8MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:DTRF Brass Series; Overall Length:8mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, BRASS, 8MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:DTRF Brass Series; Overall Length:8mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Brass, 8Mm, M2.5; Standoff Material Tr Fastenings - 71Y9041 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 8Mm, M2.5; Standoff Material Tr Fastenings
71Y9041
Standoff, Hex Female, Brass, 8Mm, M2.5; Standoff Material Tr Fastenings 71Y9041
STANDOFF, HEX FEMALE, BRASS, 8MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:DTRF Brass Series; Overall Length:8mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 8MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:DTRF Brass Series; Overall Length:8mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 71Y9041
Product Name Standoff, Hex Female, Brass, 8Mm, M2.5; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-M3.5-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details