PCB SPACER/SUPPORT, 19.1MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10AH7826 |
| Product Name | Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings |