TR Fastenings Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRCBS-3-01

Description
PCB SUPPORT, TAPED BASE, 4.8MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, TAPED BASE, 4.8MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4029 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4029
Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4029
PCB SUPPORT, TAPED BASE, 4.8MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, TAPED BASE, 4.8MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4029
Product Name Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details