TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Tr Fastenings TRBHL-7-01

Description
PCB MOUNTING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Tr Fastenings - 10AH1410 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Tr Fastenings
10AH1410
Pcb Mounting Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Tr Fastenings 10AH1410
PCB MOUNTING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1410
Product Name Pcb Mounting Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers