TR Fastenings Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings TR-S-M4-2

Description
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:2.3mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:2.3mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings - 44Y9738 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings
44Y9738
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings 44Y9738
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:2.3mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:2.3mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 44Y9738
Product Name Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 2776577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Material Steel
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-13-103-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4213 inch (10.7 mm)
Material Steel
View Details