TR Fastenings Screw, Pozi Pan, Steel, Bzp, #8X1/2; Thread Size Imperial Tr Fastenings N80.500 PRSTABZ100

Description
SCREW, POZI PAN, STEEL, BZP, #8X1/2; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BZP, #8X1/2; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Bzp, #8X1/2; Thread Size Imperial Tr Fastenings - 53M9619 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Bzp, #8X1/2; Thread Size Imperial Tr Fastenings
53M9619
Screw, Pozi Pan, Steel, Bzp, #8X1/2; Thread Size Imperial Tr Fastenings 53M9619
SCREW, POZI PAN, STEEL, BZP, #8X1/2; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BZP, #8X1/2; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9619
Product Name Screw, Pozi Pan, Steel, Bzp, #8X1/2; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Socket Screws - 1247174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details